Vishay Precision Group Bridge Rectifiers GBPC2501-E4/51

Description
Bridge Rectifier 100V 25A 1-Phase GBPC
Request a Quote Datasheet
Description
Bridge Rectifier 100V 25A 1-Phase GBPC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 9026688 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
9026688
Bridge Rectifiers 9026688
Bridge Rectifier 100V 25A 1-Phase GBPC

Bridge Rectifier 100V 25A 1-Phase GBPC

Supplier's Site
Bridge Rectifiers - 9026688P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
9026688P
Bridge Rectifiers 9026688P
Bridge Rectifier 100V 25A 1-Phase GBPC

Bridge Rectifier 100V 25A 1-Phase GBPC

Supplier's Site
Bridge Rectifiers - 1654928 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1654928
Bridge Rectifiers 1654928
Bridge Rectifier 100V 25A 1-Phase GBPC

Bridge Rectifier 100V 25A 1-Phase GBPC

Supplier's Site
Bridge Rectifiers - GBPC2501-E4/51 - 791399-GBPC2501-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC2501-E4/51
791399-GBPC2501-E4/51
Bridge Rectifiers - GBPC2501-E4/51 791399-GBPC2501-E4/51
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791399-GBPC2501-E4/5 1 Packaging: Bulk Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Square, GBPC Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 25A Current - Reverse Leakage @ Vr: 5μA @ 100V Family Name: GBPC2501 Categories: Discrete Semiconductor Products Manufacturer Package: GBPC Voltage - Peak Reverse (Maximum): 100V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 12.5A Alternative Parts (Cross-Reference): FB2501; GBPC2501-F; GBPC2501-7; GBPC2501M; Introduction Date: January 05, 1990 ECCN: EAR99 Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791399-GBPC2501-E4/51
Packaging: Bulk
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, GBPC
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 25A
Current - Reverse Leakage @ Vr: 5μA @ 100V
Family Name: GBPC2501
Categories: Discrete Semiconductor Products
Manufacturer Package: GBPC
Voltage - Peak Reverse (Maximum): 100V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 12.5A
Alternative Parts (Cross-Reference): FB2501; GBPC2501-F; GBPC2501-7; GBPC2501M;
Introduction Date: January 05, 1990
ECCN: EAR99
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
100V 25A Diode and Rectifier - 299-GBPC2501-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100V 25A Diode and Rectifier
299-GBPC2501-E4/51
100V 25A Diode and Rectifier 299-GBPC2501-E4/51
Diode Rectifier Bridge Single 100V 25A 4-Pin Case GBPC Bulk Product overview: GBPC2501-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2501-E4/51 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 100V 25A 4-Pin Case GBPC Bulk Product overview: GBPC2501-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 25A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 25A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC2501-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBPC2501-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC2501-E4/51GI-ND
Bridge Rectifiers GBPC2501-E4/51GI-ND
Bridge Rectifier Single Phase Standard 100V QC Terminal GBPC

Bridge Rectifier Single Phase Standard 100V QC Terminal GBPC

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC2501-E4/51
Bridge Rectifiers GBPC2501-E4/51
Bridge Rectifiers 25 Amp 100 Volt

Bridge Rectifiers 25 Amp 100 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC2501-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC2501-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC2501-E4/51
BRIDGE RECT 1PHASE 100V 25A GBPC

BRIDGE RECT 1PHASE 100V 25A GBPC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 9026688 9026688P 791399-GBPC2501-E4/51 299-GBPC2501-E4/51 GBPC2501-E4/51GI-ND GBPC2501-E4/51 GBPC2501-E4/51
Product Name Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers - GBPC2501-E4/51 100V 25A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge Bridge
Package Gbpc GBPC Bulk 4-Square, GBPC GBPC
RoHS Compliant RoHS RoHS RoHS
Tj 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA869C08R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 40 amps
VRRM 80 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Rectifier Diode - HR1N4942 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 1000 mA
trr 150 ns
View Details
Rectifier Assembly - SPJ300F - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details