Bridge Rectifier Single Phase Standard 50V QC Terminal GBPC
25A 50V Bridge Rectifier Module, 300pF, 300A Surge Product overview: GBPC25005-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25A, 50V, 300pF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 25A, 50V, 300pF, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC25005-E4/51 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 25 Amp 50 Volt
BRIDGE RECT 1PHASE 50V 25A GBPC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBPC25005-E4/51GI-ND | 299-GBPC25005-E4/51 | GBPC25005-E4/51 | GBPC25005-E4/51 |
| Product Name | Bridge Rectifiers | 25A 50V 300pF Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | 4-Square, GBPC | Bulk | GBPC | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS |