Vishay Precision Group 1KV 15A Diode and Rectifier GBPC1510-E4/51

Description
Diode Rectifier Bridge Single 1KV 15A 4-Pin Case GBPC Bulk Product overview: GBPC1510-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1510-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 1KV 15A 4-Pin Case GBPC Bulk Product overview: GBPC1510-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1510-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 15A Diode and Rectifier - 299-GBPC1510-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 15A Diode and Rectifier
299-GBPC1510-E4/51
1KV 15A Diode and Rectifier 299-GBPC1510-E4/51
Diode Rectifier Bridge Single 1KV 15A 4-Pin Case GBPC Bulk Product overview: GBPC1510-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1510-E4/51 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 1KV 15A 4-Pin Case GBPC Bulk Product overview: GBPC1510-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1510-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBPC1510-E4/51-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC1510-E4/51-ND
Bridge Rectifiers GBPC1510-E4/51-ND
Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC

Bridge Rectifier Single Phase Standard 1kV QC Terminal GBPC

Buy Now Datasheet
Bridge Rectifiers - GBPC1510-E4/51 - 140402-GBPC1510-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC1510-E4/51
140402-GBPC1510-E4/51
Bridge Rectifiers - GBPC1510-E4/51 140402-GBPC1510-E4/51
Manufacturer: Vishay Win Source Part Number: 140402-GBPC1510-E4/5 1 Packaging: Bulk Mounting: QC Terminal Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 7.5A Current - Reverse Leakage @ Vr: 5μA @ 1000V Voltage - Peak Reverse (Max): 1000V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBPC Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 140402-GBPC1510-E4/51
Packaging: Bulk
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 7.5A
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Voltage - Peak Reverse (Max): 1000V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBPC
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC1510-E4/51
Bridge Rectifiers GBPC1510-E4/51
Bridge Rectifiers 1000 Volt 15 Amp Glass Passivated

Bridge Rectifiers 1000 Volt 15 Amp Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC1510-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC1510-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC1510-E4/51
BRIDGE RECT 1PHASE 1KV 15A GBPC

BRIDGE RECT 1PHASE 1KV 15A GBPC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 299-GBPC1510-E4/51 GBPC1510-E4/51-ND 140402-GBPC1510-E4/51 GBPC1510-E4/51 GBPC1510-E4/51
Product Name 1KV 15A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers - GBPC1510-E4/51 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Bulk 4-Square, GBPC GBPC
RoHS Compliant RoHS
IO 15 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier triple diode in ultra small SOT666 package - BAT54VV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: PG865C15R - Fuji Electric Corp. of America
Specs
Package TO-3PF
IO 20 amps
VRRM 150 volts
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details