Vishay Precision Group 800V 15A Diode and Rectifier GBPC1508W-E4/51

Description
Diode Rectifier Bridge Single 800V 15A 4-Pin Case GBPC-W Bulk Product overview: GBPC1508W-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1508W-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Rectifier Bridge Single 800V 15A 4-Pin Case GBPC-W Bulk Product overview: GBPC1508W-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1508W-E4/51 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800V 15A Diode and Rectifier - 299-GBPC1508W-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 15A Diode and Rectifier
299-GBPC1508W-E4/51
800V 15A Diode and Rectifier 299-GBPC1508W-E4/51
Diode Rectifier Bridge Single 800V 15A 4-Pin Case GBPC-W Bulk Product overview: GBPC1508W-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1508W-E4/51 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 800V 15A 4-Pin Case GBPC-W Bulk Product overview: GBPC1508W-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1508W-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBPC1508W-E4/51 - 129660-GBPC1508W-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC1508W-E4/51
129660-GBPC1508W-E4/51
Bridge Rectifiers - GBPC1508W-E4/51 129660-GBPC1508W-E4/51
Manufacturer: Vishay Win Source Part Number: 129660-GBPC1508W-E4/ 51 Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 7.5A Current - Reverse Leakage @ Vr: 5μA @ 800V Voltage - Peak Reverse (Max): 800V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBPC-W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 129660-GBPC1508W-E4/51
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 7.5A
Current - Reverse Leakage @ Vr: 5μA @ 800V
Voltage - Peak Reverse (Max): 800V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBPC-W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Bridge Rectifiers - GBPC1508W-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC1508W-E4/51GI-ND
Bridge Rectifiers GBPC1508W-E4/51GI-ND
Bridge Rectifier Single Phase Standard 800V Through Hole GBPC-W

Bridge Rectifier Single Phase Standard 800V Through Hole GBPC-W

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC1508W-E4/51
Bridge Rectifiers GBPC1508W-E4/51
Bridge Rectifiers 800 Volt 15 Amp Glass Passivated

Bridge Rectifiers 800 Volt 15 Amp Glass Passivated

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC1508W-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC1508W-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC1508W-E4/51
BRIDGE RECT 1P 800V 15A GBPC-W

BRIDGE RECT 1P 800V 15A GBPC-W

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 299-GBPC1508W-E4/51 129660-GBPC1508W-E4/51 GBPC1508W-E4/51GI-ND GBPC1508W-E4/51 GBPC1508W-E4/51
Product Name 800V 15A Diode and Rectifier Bridge Rectifiers - GBPC1508W-E4/51 Bridge Rectifiers Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Bulk 4-Square, GBPC-W GBPC-W
RoHS Compliant RoHS
IO 15 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data