Diode Rectifier Bridge Single 800V 15A 4-Pin Case GBPC Bulk Product overview: GBPC1508-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1508-E4/51 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 800V QC Terminal GBPC
BRIDGE RECT 1PHASE 800V 15A GBPC
Bridge Rectifiers 800 Volt 15 Amp Glass Passivated
Bridge Rectifiers 800 Volt 15 Amp Glass Passivated
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 299-GBPC1508-E4/51 | GBPC1508-E4/51GI-ND | GBPC1508-E4/51 | GBPC1508-E4/51 | 884-GBPC1508-E4/51 |
| Product Name | 800V 15A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers 800 Volt 15 Amp Glass Passivated |
| Package | Bulk | 4-Square, GBPC | GBPC | ||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 15 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |