Bridge Rectifier Single Phase Standard 600V QC Terminal GBPC
Manufacturer: Vishay
Win Source Part Number: 204413-GBPC1506-E4/5
Packaging: Bulk
Mounting: QC Terminal
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 7.5A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBPC
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Bridge Rectifiers 600 Volt 15 Amp Glass Passivated Product overview: GBPC1506-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1506-E4/51 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 600V 15A GBPC
Bridge Rectifiers 600 Volt 15 Amp Glass Passivated
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | GBPC1506-E4/51-ND | 204413-GBPC1506-E4/51 | 299-GBPC1506-E4/51 | GBPC1506-E4/51 | GBPC1506-E4/51 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - GBPC1506-E4/51 | Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-Square, GBPC | Bulk | GBPC | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase | ||||
| VF | 1.1 volts | 1.1 volts |