Vishay Precision Group Bridge Rectifiers GBPC1504W-E4/51

Description
Bridge Rectifier Single Phase Standard 400V Through Hole GBPC-W
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 400V Through Hole GBPC-W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC1504W-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC1504W-E4/51GI-ND
Bridge Rectifiers GBPC1504W-E4/51GI-ND
Bridge Rectifier Single Phase Standard 400V Through Hole GBPC-W

Bridge Rectifier Single Phase Standard 400V Through Hole GBPC-W

Buy Now Datasheet
400V 15A Diode and Rectifier - 299-GBPC1504W-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 15A Diode and Rectifier
299-GBPC1504W-E4/51
400V 15A Diode and Rectifier 299-GBPC1504W-E4/51
Diode Rectifier Bridge Single 400V 15A 4-Pin Case GBPC-W Bulk Product overview: GBPC1504W-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1504W-E4/51 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 400V 15A 4-Pin Case GBPC-W Bulk Product overview: GBPC1504W-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1504W-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC1504W-E4/51
Bridge Rectifiers GBPC1504W-E4/51
Bridge Rectifiers 15 Amp 400 Volt

Bridge Rectifiers 15 Amp 400 Volt

Buy Now Datasheet
Bridge Rectifier, Glass Pass. Single-Phase, 15 A, 280 Vrms, 400 Vrrm, Wire Leads - 70217355 - Allied Electronics, Inc.
Fort Worth, TX, USA
Bridge Rectifier, Glass Pass. Single-Phase, 15 A, 280 Vrms, 400 Vrrm, Wire Leads
70217355
Bridge Rectifier, Glass Pass. Single-Phase, 15 A, 280 Vrms, 400 Vrrm, Wire Leads 70217355
Features: UL Recognition File Number E54214 Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting Typical IR Less Than 0.3 μA High Surge Current Capability Low Thermal Resistance Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: Genera-purpose use in ac-to-dc bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications.

Features:

  • UL Recognition File Number E54214
  • Universal 3-Way Terminals: Snap-On, Wire Wrap-Around, or PCB. Mounting
  • Typical IR Less Than 0.3 μA
  • High Surge Current Capability
  • Low Thermal Resistance
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    Genera-purpose use in ac-to-dc bridge full wave rectification for power supply, home appliances, office equipment, industrial automation applications.
Supplier's Site
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC1504W-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC1504W-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC1504W-E4/51
BRIDGE RECT 1P 400V 15A GBPC-W

BRIDGE RECT 1P 400V 15A GBPC-W

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Rectifiers
Product Number GBPC1504W-E4/51GI-ND 299-GBPC1504W-E4/51 GBPC1504W-E4/51 70217355 GBPC1504W-E4/51
Product Name Bridge Rectifiers 400V 15A Diode and Rectifier Bridge Rectifiers Bridge Rectifier, Glass Pass. Single-Phase, 15 A, 280 Vrms, 400 Vrrm, Wire Leads Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge
Package 4-Square, GBPC-W Bulk GBPC-W GBPC-W
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to ? C (-67 to ? F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS
IO 15 amps
Unlock Full Specs
to access all available technical data