Manufacturer: Vishay
Win Source Part Number: 872607-GBPC15005W-E4
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 50 V Through Hole GBPC-W
Package: 4-Square, GBPC-W
Package: Bulk
Mounting: Through Hole
Family Name: GBPC15005
Categories: Discrete Semiconductor Products
Case / Package: GBPC-W
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Bridge Rectifier Single Phase Standard 50V Through Hole GBPC-W
Diode Rectifier Bridge Single 50V 15A 4-Pin Case GBPC-W Bulk Product overview: GBPC15005W-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 15A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 15A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC15005W-E4/51
BRIDGE RECT 1P 50V 15A GBPC-W
Bridge Rectifiers 50 Volt 15 Amp Glass Passivated
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 872607-GBPC15005W-E4/51 | GBPC15005W-E4/51-ND | 299-GBPC15005W-E4/51 | GBPC15005W-E4/51 | GBPC15005W-E4/51 |
| Product Name | Bridge Rectifiers - GBPC15005W-E4/51 | Bridge Rectifiers | 50V 15A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 50 V Through Hole GBPC-W | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-Square, GBPC-W | Bulk | GBPC-W |