Bridge Rectifier Single Phase Standard 800V Through Hole GBPC-W
Diode Rectifier Bridge Single 800V 12A 4-Pin Case GBPC-W Bulk Product overview: GBPC1208W-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 12A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC1208W-E4/51 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 919520-GBPC1208W-E4/
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 800 V Through Hole GBPC-W
Package: 4-Square, GBPC-W
Package: Bulk
Mounting: Through Hole
Family Name: GBPC1208
Categories: Discrete Semiconductor Products
Case / Package: GBPC-W
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Bridge Rectifiers 800 Volt 12 Amp Glass Passivated
BRIDGE RECT 1P 800V 12A GBPC-W
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | GBPC1208W-E4/51-ND | 299-GBPC1208W-E4/51 | 919520-GBPC1208W-E4/51 | GBPC1208W-E4/51 | GBPC1208W-E4/51 |
| Product Name | Bridge Rectifiers | 800V 12A Diode and Rectifier | Bridge Rectifiers - GBPC1208W-E4/51 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | ||||
| Package | 4-Square, GBPC-W | Bulk | GBPC-W | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| RoHS Compliant | RoHS |