Vishay Intertechnology, Inc. Bridge Rectifiers - GBPC12005W-E4/51 GBPC12005W-E4/51

Description
Manufacturer: Vishay Win Source Part Number: 130059-GBPC12005W-E4 /51 Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 6A Current - Reverse Leakage @ Vr: 5μA @ 50V Voltage - Peak Reverse (Max): 50V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBPC-W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 130059-GBPC12005W-E4 /51 Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 6A Current - Reverse Leakage @ Vr: 5μA @ 50V Voltage - Peak Reverse (Max): 50V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBPC-W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC12005W-E4/51 - 130059-GBPC12005W-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC12005W-E4/51
130059-GBPC12005W-E4/51
Bridge Rectifiers - GBPC12005W-E4/51 130059-GBPC12005W-E4/51
Manufacturer: Vishay Win Source Part Number: 130059-GBPC12005W-E4 /51 Packaging: Bulk Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 12A Voltage - Forward (Vf) (Max) @ If: 1.1V @ 6A Current - Reverse Leakage @ Vr: 5μA @ 50V Voltage - Peak Reverse (Max): 50V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBPC-W Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 130059-GBPC12005W-E4/51
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 1.1V @ 6A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Voltage - Peak Reverse (Max): 50V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBPC-W
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
50V 12A Diode and Rectifier - 299-GBPC12005W-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 12A Diode and Rectifier
299-GBPC12005W-E4/51
50V 12A Diode and Rectifier 299-GBPC12005W-E4/51
Diode Rectifier Bridge Single 50V 12A 4-Pin Case GBPC-W Bulk Product overview: GBPC12005W-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 12A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC12005W-E4/51 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 50V 12A 4-Pin Case GBPC-W Bulk Product overview: GBPC12005W-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 12A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC12005W-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBPC12005W-E4/51-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC12005W-E4/51-ND
Bridge Rectifiers GBPC12005W-E4/51-ND
Bridge Rectifier Single Phase Standard 50V Through Hole GBPC-W

Bridge Rectifier Single Phase Standard 50V Through Hole GBPC-W

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC12005W-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC12005W-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC12005W-E4/51
BRIDGE RECT 1P 50V 12A GBPC-W

BRIDGE RECT 1P 50V 12A GBPC-W

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC12005W-E4/51
Bridge Rectifiers GBPC12005W-E4/51
Bridge Rectifiers 50 Volt 12 Amp Glass Passivated

Bridge Rectifiers 50 Volt 12 Amp Glass Passivated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 130059-GBPC12005W-E4/51 299-GBPC12005W-E4/51 GBPC12005W-E4/51-ND GBPC12005W-E4/51 GBPC12005W-E4/51
Product Name Bridge Rectifiers - GBPC12005W-E4/51 50V 12A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts 1.1 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Bulk 4-Square, GBPC-W GBPC-W
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2467605 - RS Components, Ltd.
Specs
Package SMB; DO-214AA (SMB)
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N5804US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 2500 mA
trr 25 ns
View Details
General purpose double switching diode - BAS35,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
VF 750 to 0.7500 volts
View Details
6 suppliers
B48-2 and B48-2T Series B483F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details