Vishay Precision Group Bridge Rectifiers GBPC12005-E4/51

Description
Bridge Rectifier Single Phase Standard 50V Through Hole GBPC-W
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 50V Through Hole GBPC-W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 112-GBPC12005-E4/51-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
112-GBPC12005-E4/51-ND
Bridge Rectifiers 112-GBPC12005-E4/51-ND
Bridge Rectifier Single Phase Standard 50V Through Hole GBPC-W

Bridge Rectifier Single Phase Standard 50V Through Hole GBPC-W

Buy Now Datasheet
50V 12A Diode and Rectifier - 299-GBPC12005-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 12A Diode and Rectifier
299-GBPC12005-E4/51
50V 12A Diode and Rectifier 299-GBPC12005-E4/51
Diode Rectifier Bridge Single 50V 12A 4-Pin Case GBPC Bulk Product overview: GBPC12005-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 12A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC12005-E4/51 can be used for catalog matching and distributor lookup.

Diode Rectifier Bridge Single 50V 12A 4-Pin Case GBPC Bulk Product overview: GBPC12005-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 12A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC12005-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 8122243P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8122243P
Bridge Rectifiers 8122243P
DiodeRectifierBridge Single50V12A4-Pin

DiodeRectifierBridgeSingle50V12A4-Pin

Supplier's Site
Bridge Rectifiers - 8122243 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
8122243
Bridge Rectifiers 8122243
DiodeRectifierBridge Single50V12A4-Pin

DiodeRectifierBridgeSingle50V12A4-Pin

Supplier's Site
Bridge Rectifiers - 1657014 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bridge Rectifiers
1657014
Bridge Rectifiers 1657014
DiodeRectifierBridge Single50V12A4-Pin

DiodeRectifierBridgeSingle50V12A4-Pin

Supplier's Site
Bridge Rectifiers - GBPC12005-E4/51 - 774996-GBPC12005-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC12005-E4/51
774996-GBPC12005-E4/51
Bridge Rectifiers - GBPC12005-E4/51 774996-GBPC12005-E4/51
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 774996-GBPC12005-E4/ 51 Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-Square, GBPC-W Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 12A Current - Reverse Leakage @ Vr: 5μA @ 50V Family Name: GBPC12005 Categories: Discrete Semiconductor Products Manufacturer Package: GBPC-W Voltage - Peak Reverse (Maximum): 50V Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 6A Alternative Parts (Cross-Reference): KBPC1500-G; GBPC15005; KBPC15005; RKBPC1500-G; Introduction Date: January 05, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 774996-GBPC12005-E4/51
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-Square, GBPC-W
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 12A
Current - Reverse Leakage @ Vr: 5μA @ 50V
Family Name: GBPC12005
Categories: Discrete Semiconductor Products
Manufacturer Package: GBPC-W
Voltage - Peak Reverse (Maximum): 50V
Voltage - Forward (Vf) (Maximum) @ If: 1.1V @ 6A
Alternative Parts (Cross-Reference): KBPC1500-G; GBPC15005; KBPC15005; RKBPC1500-G;
Introduction Date: January 05, 1990
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Bridge Rectifiers
GBPC12005-E4/51
Bridge Rectifiers GBPC12005-E4/51
Bridge Rectifiers 12 Amp 50 Volt

Bridge Rectifiers 12 Amp 50 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC12005-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC12005-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC12005-E4/51
BRIDGE RECT 1P 50V 12A GBPC-W

BRIDGE RECT 1P 50V 12A GBPC-W

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 112-GBPC12005-E4/51-ND 299-GBPC12005-E4/51 8122243P 8122243 774996-GBPC12005-E4/51 GBPC12005-E4/51 GBPC12005-E4/51
Product Name Bridge Rectifiers 50V 12A Diode and Rectifier Bridge Rectifiers Bridge Rectifiers Bridge Rectifiers - GBPC12005-E4/51 Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge Bridge Bridge
Package 4-Square, GBPC-W Bulk GBPC Gbpc GBPC
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
RoHS Compliant RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS808C06R - Fuji Electric Corp. of America
Specs
Package T-pack(S)
IO 30 amps
VRRM 60 volts
View Details
Specs
Life Cycle Stage Active
VF 1.4 volts
View Details
Rectifier Diodes - 3SF4 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 4500 mA
trr 150 ns
View Details
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details