Vishay Precision Group Bridge Rectifiers GBPC102-E4/51

Description
Bridge Rectifier Single Phase Standard 200V Through Hole GBPC1
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 200V Through Hole GBPC1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBPC102-E4/51GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBPC102-E4/51GI-ND
Bridge Rectifiers GBPC102-E4/51GI-ND
Bridge Rectifier Single Phase Standard 200V Through Hole GBPC1

Bridge Rectifier Single Phase Standard 200V Through Hole GBPC1

Buy Now Datasheet
Bridge Rectifiers - GBPC102-E4/51 - 872606-GBPC102-E4/51 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBPC102-E4/51
872606-GBPC102-E4/51
Bridge Rectifiers - GBPC102-E4/51 872606-GBPC102-E4/51
Manufacturer: Vishay Win Source Part Number: 872606-GBPC102-E4/51 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bridge Rectifier Single Phase Standard 200 V Through Hole GBPC1 Package: Bulk Package: 4-Square, GBPC-1 Mounting: Through Hole Part Status: Obsolete Family Name: GBPC102 Categories: Discrete Semiconductor Products Case / Package: GBPC1 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: GBPC102-E4/51-ND, GBPC102, GBPC102-ND, GBPC102/1-ND, GBPC102E451, GBPC102-E4/51GI, GBPC102/1

Manufacturer: Vishay
Win Source Part Number: 872606-GBPC102-E4/51
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 200 V Through Hole GBPC1
Package: Bulk
Package: 4-Square, GBPC-1
Mounting: Through Hole
Part Status: Obsolete
Family Name: GBPC102
Categories: Discrete Semiconductor Products
Case / Package: GBPC1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: GBPC102-E4/51-ND, GBPC102, GBPC102-ND, GBPC102/1-ND, GBPC102E451, GBPC102-E4/51GI, GBPC102/1

Buy Now Datasheet
200V 2A Diode and Rectifier - 299-GBPC102-E4/51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
299-GBPC102-E4/51
200V 2A Diode and Rectifier 299-GBPC102-E4/51
BRIDGE RECT 1PHASE 200V 2A GBPC1 Product overview: GBPC102-E4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC102-E4/51 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 200V 2A GBPC1 Product overview: GBPC102-E4/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBPC102-E4/51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBPC102-E4/51 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBPC102-E4/51
Bridge Rectifiers GBPC102-E4/51
BRIDGE RECT 1PHASE 200V 2A GBPC1

BRIDGE RECT 1PHASE 200V 2A GBPC1

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBPC102-E4/51 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBPC102-E4/51
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBPC102-E4/51
BRIDGE RECT 1PHASE 200V 2A GBPC1

BRIDGE RECT 1PHASE 200V 2A GBPC1

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Rectifiers Diodes Rectifiers
Product Number GBPC102-E4/51GI-ND 872606-GBPC102-E4/51 299-GBPC102-E4/51 GBPC102-E4/51 GBPC102-E4/51
Product Name Bridge Rectifiers Bridge Rectifiers - GBPC102-E4/51 200V 2A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-Square, GBPC-1 Box
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Bridge Rectifier Single Phase Standard 200 V Through Hole GBPC1
Unlock Full Specs
to access all available technical data