BRIDGE RECT 1PHASE 600V 3A GBL Product overview: GBLA06-E3/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBLA06-E3/51 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 600V Through Hole GBL
Manufacturer: Vishay
Win Source Part Number: 1040833-GBLA06-E3/51
Packaging: Bulk
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 4A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBL
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
BRIDGE RECT 1PHASE 600V 3A GBL
Bridge Rectifiers 600 Volt 4.0 Amp Glass Passivated
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 299-GBLA06-E3/51 | GBLA06-E3/51-ND | 1040833-GBLA06-E3/51 | GBLA06-E3/51 | GBLA06-E3/51 |
| Product Name | 600V 3A Diode and Rectifier | Bridge Rectifiers | Bridge Rectifiers - GBLA06-E3/51 | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Bulk | 4-SIP, GBL | GBL | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Rectifier Configuration / Technology | Bridge |