Vishay Intertechnology, Inc. Bridge Rectifiers - GBLA06-E3/45 GBLA06-E3/45

Description
Manufacturer: Vishay Win Source Part Number: 016663-GBLA06-E3/45 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 4A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBL Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 016663-GBLA06-E3/45 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 4A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBL Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBLA06-E3/45 - 016663-GBLA06-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBLA06-E3/45
016663-GBLA06-E3/45
Bridge Rectifiers - GBLA06-E3/45 016663-GBLA06-E3/45
Manufacturer: Vishay Win Source Part Number: 016663-GBLA06-E3/45 Packaging: Tube/Rail Mounting: Through Hole Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 4A Current - Reverse Leakage @ Vr: 5μA @ 600V Voltage - Peak Reverse (Max): 600V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: GBL Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 016663-GBLA06-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 4A
Current - Reverse Leakage @ Vr: 5μA @ 600V
Voltage - Peak Reverse (Max): 600V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: GBL
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
600V 3A Diode and Rectifier - 299-GBLA06-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 3A Diode and Rectifier
299-GBLA06-E3/45
600V 3A Diode and Rectifier 299-GBLA06-E3/45
BRIDGE RECT 1PHASE 600V 3A GBL Product overview: GBLA06-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBLA06-E3/45 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 600V 3A GBL Product overview: GBLA06-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBLA06-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBLA06-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBLA06-E3/45-ND
Bridge Rectifiers GBLA06-E3/45-ND
Bridge Rectifier Single Phase Standard 600V Through Hole GBL

Bridge Rectifier Single Phase Standard 600V Through Hole GBL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBLA06-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBLA06-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBLA06-E3/45
BRIDGE RECT 1PHASE 600V 3A GBL

BRIDGE RECT 1PHASE 600V 3A GBL

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBLA06-E3/45
Bridge Rectifiers GBLA06-E3/45
Bridge Rectifiers 600 Volt 4.0 Amp Glass Passivated

Bridge Rectifiers 600 Volt 4.0 Amp Glass Passivated

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 016663-GBLA06-E3/45 299-GBLA06-E3/45 GBLA06-E3/45-ND GBLA06-E3/45 GBLA06-E3/45
Product Name Bridge Rectifiers - GBLA06-E3/45 600V 3A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1 volts 1 volts
IR 0.0050 mA
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRSCH12500 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 500 mA
trr 5000 ns
View Details
RF Diodes - BAR63-02L E6327 - 079405-BAR63-02L E6327 - Win Source Electronics
Specs
Configuration Single
Diode Type PIN - Single
Life Cycle Stage Active
View Details
2 suppliers
Low-leakage diode - BAS116,215 - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Rectifier Diodes, Type SBD - Model: MS868C12 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Package TFP
IO 30 amps
VRRM 120 volts
View Details