Vishay Intertechnology, Inc. Bridge Rectifiers GBL08-E3/45

Description
Bridge Rectifier Single Phase Standard 800V Through Hole GBL
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 800V Through Hole GBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - GBL08-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
GBL08-E3/45GI-ND
Bridge Rectifiers GBL08-E3/45GI-ND
Bridge Rectifier Single Phase Standard 800V Through Hole GBL

Bridge Rectifier Single Phase Standard 800V Through Hole GBL

Buy Now Datasheet
Bridge Rectifiers - GBL08-E3/45 - 1176944-GBL08-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - GBL08-E3/45
1176944-GBL08-E3/45
Bridge Rectifiers - GBL08-E3/45 1176944-GBL08-E3/45
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1176944-GBL08-E3/45 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 4-SIP, GBL Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 3A Current - Reverse Leakage @ Vr: 10μA @ 800V Family Name: GBL08 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.vishay.com Manufacturer Package: GBL Voltage - Peak Reverse (Maximum): 800V Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A Alternative Parts (Cross-Reference): GBL08; KBU406G T0; KBU406G; Introduction Date: June 18, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1176944-GBL08-E3/45
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-SIP, GBL
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Family Name: GBL08
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.vishay.com
Manufacturer Package: GBL
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A
Alternative Parts (Cross-Reference): GBL08; KBU406G T0; KBU406G;
Introduction Date: June 18, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
800V 3A Diode and Rectifier - 299-GBL08-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 3A Diode and Rectifier
299-GBL08-E3/45
800V 3A Diode and Rectifier 299-GBL08-E3/45
BRIDGE RECT 1PHASE 800V 3A GBL Product overview: GBL08-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBL08-E3/45 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 800V 3A GBL Product overview: GBL08-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBL08-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - GBL08-E3/45 - ODG (Origin Data Global)
Shenzhen, China
Bridge Rectifiers
GBL08-E3/45
Bridge Rectifiers GBL08-E3/45
BRIDGE RECT 1PHASE 800V 3A GBL

BRIDGE RECT 1PHASE 800V 3A GBL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - GBL08-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
GBL08-E3/45
Discrete Semiconductor Products - Diodes - Bridge Rectifiers GBL08-E3/45
BRIDGE RECT 1PHASE 800V 3A GBL

BRIDGE RECT 1PHASE 800V 3A GBL

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
GBL08-E3/45
Bridge Rectifiers GBL08-E3/45
Bridge Rectifiers 800 Volt 4.0 Amp Glass Passivated

Bridge Rectifiers 800 Volt 4.0 Amp Glass Passivated

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number GBL08-E3/45GI-ND 1176944-GBL08-E3/45 299-GBL08-E3/45 GBL08-E3/45 GBL08-E3/45 GBL08-E3/45
Product Name Bridge Rectifiers Bridge Rectifiers - GBL08-E3/45 800V 3A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SIP, GBL Tube GBL
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220285 - RS Components, Ltd.
Specs
Package Sot-323 (sc-70)
RoHS Compliant RoHS
trr 4 ns
View Details
Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type FRD - Model: FDRW15S60L - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 15 amps
VRRM 600 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details