Manufacturer: Vishay
Win Source Part Number: 919517-GBL04-E3/51
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 400 V Through Hole GBL
Package: 4-SIP, GBL
Package: Bulk
Mounting: Through Hole
Family Name: GBL04
Categories: Discrete Semiconductor Products
Case / Package: GBL
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GBL04-E3/51GI, GBL04-E3/51-ND
BRIDGE RECT 1PHASE 400V 3A GBL Product overview: GBL04-E3/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBL04-E3/51 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 400V Through Hole GBL
BRIDGE RECT 1PHASE 400V 3A GBL
Bridge Rectifiers 400 Volt 4.0 Amp Glass Passivated
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 919517-GBL04-E3/51 | 299-GBL04-E3/51 | GBL04-E3/51GI-ND | GBL04-E3/51 | GBL04-E3/51 |
| Product Name | Bridge Rectifiers - GBL04-E3/51 | 400V 3A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 400 V Through Hole GBL | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | Bulk | 4-SIP, GBL | GBL | ||
| RoHS Compliant | RoHS |