BRIDGE RECT 1PHASE 200V 3A GBL Product overview: GBL02-E3/51 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBL02-E3/51 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 808820-GBL02-E3/51
Packaging: Bulk
Mounting Style: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3A
Supplier Device Package: GBL
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-SIP, GBL
Voltage - Peak Reverse (Maximum): 200V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 4A
Current - Reverse Leakage at Vr: 5μA at 200V
Bridge Rectifier Single Phase Standard 200V Through Hole GBL
BRIDGE RECT 1PHASE 200V 3A GBL
Bridge Rectifiers 200 Volt 4.0 Amp Glass Passivated
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-GBL02-E3/51 | 808820-GBL02-E3/51 | GBL02-E3/51GI-ND | GBL02-E3/51 | GBL02-E3/51 |
| Product Name | 200V 3A Diode and Rectifier | Bridge Rectifiers - GBL02-E3/51 | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Bulk | 4-SIP, GBL | GBL | ||
| RoHS Compliant | RoHS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Single Phase |