BRIDGE RECT 1PHASE 200V 3A GBL Product overview: GBL02-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 3A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-GBL02-E3/45 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay General Semiconductor - Diodes Division
Win Source Part Number: 1325781-GBL02-E3/45
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Packaging: Tube
Standard Package: 20
Mounting: Through Hole
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 3 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 4 A
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Voltage - Peak Reverse (Max): 200 V
Supplier Device Package: GBL
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: 4-SIP, GBL
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: GBL02-E3/45-ND,GBL02
Base Product Number: GBL02
RoHS Status: ROHS3 Compliant
Bridge Rectifier Single Phase Standard 200V Through Hole GBL
BRIDGE RECT 1PHASE 200V 3A GBL
Bridge Rectifiers 200 Volt 4.0 Amp Glass Passivated
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 299-GBL02-E3/45 | 1325781-GBL02-E3/45 | GBL02-E3/45GI-ND | GBL02-E3/45 | GBL02-E3/45 |
| Product Name | 200V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | Tube | 4-SIP, GBL | GBL | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Diode Type | Single Phase |