Vishay Intertechnology, Inc. Ceramic Capacitors GA1812Y393MBAAR31G

Description
0.039µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.039µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1812Y393MBAAR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1812Y393MBAAR31G-ND
Ceramic Capacitors GA1812Y393MBAAR31G-ND
0.039µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.039µF ±20% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA1812Y393MBAAR31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1812Y393MBAAR31G
Ceramic Capacitors GA1812Y393MBAAR31G
CAP CER 0.039UF 50V X7R 1812

CAP CER 0.039UF 50V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GA1812Y393MBAAR31G-ND GA1812Y393MBAAR31G
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1206C472K5RAC - 865457-C1206C472K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 0603J0100100FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details