Vishay Intertechnology, Inc. Ceramic Capacitors GA1812Y223MBEAT31G

Description
0.022µF ±20% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.022µF ±20% 500V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1812Y223MBEAT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1812Y223MBEAT31G-ND
Ceramic Capacitors GA1812Y223MBEAT31G-ND
0.022µF ±20% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

0.022µF ±20% 500V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA1812Y223MBEAT31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1812Y223MBEAT31G
Ceramic Capacitors GA1812Y223MBEAT31G
CAP CER 0.022UF 500V X7R 1812

CAP CER 0.022UF 500V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GA1812Y223MBEAT31G-ND GA1812Y223MBEAT31G
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0220 microF 0.0220 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details