Vishay Intertechnology, Inc. Ceramic Capacitors GA1812Y222KXGAT31G

Description
CAP CER 2200PF 1000V X7R 1812 AU
Request a Quote Datasheet
Description
CAP CER 2200PF 1000V X7R 1812 AU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 720-GA1812Y222KXGAT31GCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 1000V X7R 1812 AU

CAP CER 2200PF 1000V X7R 1812 AU

Buy Now Datasheet
Ceramic Capacitors - 720-GA1812Y222KXGAT31GDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 1000V X7R 1812 AU

CAP CER 2200PF 1000V X7R 1812 AU

Buy Now Datasheet
Ceramic Capacitors - 720-GA1812Y222KXGAT31GTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 2200PF 1000V X7R 1812 AU

CAP CER 2200PF 1000V X7R 1812 AU

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 720-GA1812Y222KXGAT31GCT-ND 720-GA1812Y222KXGAT31GDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications High Voltage Capacitor; Automotive High Voltage Capacitor; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Polymer - 127XMPL6R3MG19H - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers