Vishay Intertechnology, Inc. Ceramic Capacitors GA1812Y104KXAAR31G

Description
0.1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1812Y104KXAAR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1812Y104KXAAR31G-ND
Ceramic Capacitors GA1812Y104KXAAR31G-ND
0.1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

0.1µF ±10% 50V Ceramic Capacitor X7R 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA1812Y104KXAAR31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1812Y104KXAAR31G
Ceramic Capacitors GA1812Y104KXAAR31G
CAP CER 0.1UF 50V X7R 1812

CAP CER 0.1UF 50V X7R 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GA1812Y104KXAAR31G-ND GA1812Y104KXAAR31G
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-106K100CB4G-CT - New Yorker Electronics Co., Inc.
Specs
Applications High Frequency; Power Supply
Capacitance Type Fixed
Capacitance Range 10 microF
View Details
2 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details