0.022µF ±1% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
CAPACITOR MLCC GA1812 22000 PF 1% 50V C0G(NP0) AEC-Q200 QUAL. SMD ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | GA1812A223FBAAR31G-ND | 97AH9572 |
| Product Name | Ceramic Capacitors | Capacitor Mlcc Ga1812 22000 Pf 1% 50V C0G(Np0) Aec-Q200 Qual. Smd Rohs Compliant Vishay |
| Configuration / Form Factor | Chip Capacitor; Heavy Duty / Electric Power Capacitors | |
| Applications | Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0220 microF |