Vishay Intertechnology, Inc. Ceramic Capacitors GA1812A122FXLAR31G

Description
1200pF ±1% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
1200pF ±1% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1812A122FXLAR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1812A122FXLAR31G-ND
Ceramic Capacitors GA1812A122FXLAR31G-ND
1200pF ±1% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

1200pF ±1% 630V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA1812A122FXLAR31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1812A122FXLAR31G
Ceramic Capacitors GA1812A122FXLAR31G
CAP CER 1200PF 630V C0G/NP0 1812

CAP CER 1200PF 630V C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GA1812A122FXLAR31G-ND GA1812A122FXLAR31G
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Film Capacitors - 1725653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers