Vishay Intertechnology, Inc. Ceramic Capacitors GA1812A121KBAAT31G

Description
120pF ±10% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet
Description
120pF ±10% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1812A121KBAAT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1812A121KBAAT31G-ND
Ceramic Capacitors GA1812A121KBAAT31G-ND
120pF ±10% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

120pF ±10% 50V Ceramic Capacitor C0G, NP0 1812 (4532 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA1812A121KBAAT31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1812A121KBAAT31G
Ceramic Capacitors GA1812A121KBAAT31G
CAP CER 120PF 50V C0G/NP0 1812

CAP CER 120PF 50V C0G/NP0 1812

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GA1812A121KBAAT31G-ND GA1812A121KBAAT31G
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N330J500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers