Cap Ceramic 0.022uF 630V X7R 10% Pad SMD 1210 150°C Automotive T/R Product overview: GA1210Y223KXLAT31G from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.022uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 0.022uF, 630V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GA1210Y223KXLAT31
Win Source Part Number: 1060423-GA1210Y223KX
Category: Capacitors>Ceramic Capacitors
Series: GA
Package: Tape & Reel (TR)
Applications: Automotive
Standard Package: 3,000
Capacitance: 0.022 µF
Tolerance: ±10%
Voltage - Rated: 630V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.076" (1.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1210 (3225 Metric)
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Vishay Vitramon
0.022µF ±10% 630V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 0.022UF 630V X7R 1210
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GA1210Y223KXLAT31G | 1060423-GA1210Y223KXLAT31G | GA1210Y223KXLAT31G-ND | GA1210Y223KXLAT31G |
| Product Name | Automotive SMD 0.022uF 630V Capacitor | Capacitors - Ceramic Capacitors | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Heavy Duty / Electric Power Capacitors | Chip Capacitor; Surface Mount, MLCC | |
| RoHS Compliant | Yes | |||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |