Vishay Intertechnology, Inc. Ceramic Capacitors GA1210Y184KBCAR31G

Description
0.18µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.18µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1210Y184KBCAR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1210Y184KBCAR31G-ND
Ceramic Capacitors GA1210Y184KBCAR31G-ND
0.18µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

0.18µF ±10% 200V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA1210Y184KBCAR31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1210Y184KBCAR31G
Ceramic Capacitors GA1210Y184KBCAR31G
CAP CER 0.18UF 200V X7R 1210

CAP CER 0.18UF 200V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GA1210Y184KBCAR31G-ND GA1210Y184KBCAR31G
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000750FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Aluminum Polymer - 108UVR004MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details