0.018µF ±10% 16V Ceramic Capacitor X7R 1210 (3225 Metric)
CAP CER 0.018UF 16V X7R 1210
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | GA1210Y183KXJAT31G-ND | GA1210Y183KXJAT31G |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Heavy Duty / Electric Power Capacitors | |
| Applications | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.0180 microF | 0.0180 microF |