Vishay Intertechnology, Inc. Ceramic Capacitors GA1210H153MXAAR31G

Description
0.015µF ±20% 50V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.015µF ±20% 50V Ceramic Capacitor X8R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1210H153MXAAR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1210H153MXAAR31G-ND
Ceramic Capacitors GA1210H153MXAAR31G-ND
0.015µF ±20% 50V Ceramic Capacitor X8R 1210 (3225 Metric)

0.015µF ±20% 50V Ceramic Capacitor X8R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA1210H153MXAAR31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1210H153MXAAR31G
Ceramic Capacitors GA1210H153MXAAR31G
CAP CER 0.015UF 50V X8R 1210

CAP CER 0.015UF 50V X8R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GA1210H153MXAAR31G-ND GA1210H153MXAAR31G
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20G222J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers