0.012µF ±5% 25V Ceramic Capacitor X8R 1210 (3225 Metric)
CAP CER 0.012UF 25V X8R 1210
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | GA1210H123JBXAT31G-ND | GA1210H123JBXAT31G |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Heavy Duty / Electric Power Capacitors | Chip Capacitor; Surface Mount, MLCC |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.0120 microF | 0.0120 microF |