Vishay Intertechnology, Inc. Ceramic Capacitors GA1210A821GBAAR31G

Description
820pF ±2% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
820pF ±2% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1210A821GBAAR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1210A821GBAAR31G-ND
Ceramic Capacitors GA1210A821GBAAR31G-ND
820pF ±2% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

820pF ±2% 50V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA1210A821GBAAR31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1210A821GBAAR31G
Ceramic Capacitors GA1210A821GBAAR31G
CAP CER 820PF 50V C0G/NP0 1210

CAP CER 820PF 50V C0G/NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GA1210A821GBAAR31G-ND GA1210A821GBAAR31G
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1726015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 336SVL010MDW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details