Vishay Intertechnology, Inc. Ceramic Capacitors GA1210A681JXBAT31G

Description
680pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
680pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1210A681JXBAT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1210A681JXBAT31G-ND
Ceramic Capacitors GA1210A681JXBAT31G-ND
680pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

680pF ±5% 100V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA1210A681JXBAT31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA1210A681JXBAT31G
Capacitors - Ceramic Capacitors GA1210A681JXBAT31G
CAP CER 680PF 100V C0G/NP0 1210

CAP CER 680PF 100V C0G/NP0 1210

Supplier's Site
Ceramic Capacitors - GA1210A681JXBAT31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1210A681JXBAT31G
Ceramic Capacitors GA1210A681JXBAT31G
CAP CER 680PF 100V C0G/NP0 1210

CAP CER 680PF 100V C0G/NP0 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GA1210A681JXBAT31G-ND GA1210A681JXBAT31G GA1210A681JXBAT31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details