Vishay Intertechnology, Inc. Ceramic Capacitors GA1206Y682MXLBT31G

Description
6800pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
6800pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1206Y682MXLBT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1206Y682MXLBT31G-ND
Ceramic Capacitors GA1206Y682MXLBT31G-ND
6800pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

6800pF ±20% 630V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA1206Y682MXLBT31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1206Y682MXLBT31G
Ceramic Capacitors GA1206Y682MXLBT31G
CAP CER 6800PF 630V X7R 1206

CAP CER 6800PF 630V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GA1206Y682MXLBT31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA1206Y682MXLBT31G
Capacitors - Ceramic Capacitors GA1206Y682MXLBT31G
CAP CER 6800PF 630V X7R 1206

CAP CER 6800PF 630V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GA1206Y682MXLBT31G-ND GA1206Y682MXLBT31G GA1206Y682MXLBT31G
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0402N151G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details