6800pF ±10% 100V Ceramic Capacitor X7R 1206 (3216 Metric)
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | GA1206Y682KBBBR31G-ND |
| Product Name | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Heavy Duty / Electric Power Capacitors |
| Applications | Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Tolerance | 10 (+/- %) |