Vishay Intertechnology, Inc. Ceramic Capacitors GA1206Y393MBABT31G

Description
0.039µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.039µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1206Y393MBABT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1206Y393MBABT31G-ND
Ceramic Capacitors GA1206Y393MBABT31G-ND
0.039µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.039µF ±20% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA1206Y393MBABT31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA1206Y393MBABT31G
Capacitors - Ceramic Capacitors GA1206Y393MBABT31G
CAP CER 0.039UF 50V X7R 1206

CAP CER 0.039UF 50V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GA1206Y393MBABT31G-ND GA1206Y393MBABT31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 187XMPL004MG287 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1725699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details