3900pF ±20% 16V Ceramic Capacitor X7R 1206 (3216 Metric)
CAP CER 3900PF 16V X7R 1206
CAP CER 3900PF 16V X7R 1206
| DigiKey | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | GA1206Y392MXJBT31G-ND | GA1206Y392MXJBT31G | GA1206Y392MXJBT31G |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Heavy Duty / Electric Power Capacitors | Chip Capacitor; Surface Mount, MLCC | |
| Applications | Automotive | Automotive | Automotive; Automotive |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |