Vishay Intertechnology, Inc. Ceramic Capacitors GA1206Y392MXCBT31G

Description
3900pF ±20% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
3900pF ±20% 200V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1206Y392MXCBT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1206Y392MXCBT31G-ND
Ceramic Capacitors GA1206Y392MXCBT31G-ND
3900pF ±20% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

3900pF ±20% 200V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA1206Y392MXCBT31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1206Y392MXCBT31G
Ceramic Capacitors GA1206Y392MXCBT31G
CAP CER 3900PF 200V X7R 1206

CAP CER 3900PF 200V X7R 1206

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GA1206Y392MXCBT31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA1206Y392MXCBT31G
Capacitors - Ceramic Capacitors GA1206Y392MXCBT31G
CAP CER 3900PF 200V X7R 1206

CAP CER 3900PF 200V X7R 1206

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GA1206Y392MXCBT31G-ND GA1206Y392MXCBT31G GA1206Y392MXCBT31G
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - C11CF240J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details