VISHAY INTERTECHNOLOGY, INC.
GA1206Y102KXEAT31G -- CERAMIC CAPACITORS
Vishay Intertechnology, Inc.
Ceramic Capacitors
GA1206Y102KXEAT31G
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Capacitors |
|
Product Number
|
720-GA1206Y102KXEAT31GTR-ND |
|
Product Name
|
Ceramic Capacitors |
|
Configuration / Form Factor
|
Chip Capacitor; Heavy Duty / Electric Power Capacitors
|
|
Applications
|
Automotive
|
|
Operating Temperature
|
-55 to 150 C (-67 to 302 F)
|
|
Electrostatic Capacitors
|
Ceramic Composition
|
|
Capacitance Tolerance
|
10 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Capacitance Type
Fixed
RoHS Compliant
Yes
Capacitance Range
0.1000 microF
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Configuration / Form Factor
Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology
Film Capacitors; Single-Layer; Wound
Applications
General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Operating Temperature
-55 to 125 C (-67 to 257 F)
Mounting Style
Surface Mount Technology
View Details
2 suppliers
Operating Temperature
-65 to 200 C (-85 to 392 F)
Capacitance Tolerance
20 (+/- %)
Packing Method
Bulk
View Details
2 suppliers