Vishay Intertechnology, Inc. Ceramic Capacitors GA1206H273KBABR31G

Description
0.027µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1206H273KBABR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1206H273KBABR31G-ND
Ceramic Capacitors GA1206H273KBABR31G-ND
0.027µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

0.027µF ±10% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA1206H273KBABR31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA1206H273KBABR31G
Ceramic Capacitors GA1206H273KBABR31G
CAP CER 0.027UF 50V X8R 1206

CAP CER 0.027UF 50V X8R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number GA1206H273KBABR31G-ND GA1206H273KBABR31G
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Aluminum Electrolytic - 107SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1725820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers