Vishay Intertechnology, Inc. Ceramic Capacitors GA1206H152JXABT31G

Description
1500pF ±5% 50V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 50V Ceramic Capacitor X8R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1206H152JXABT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1206H152JXABT31G-ND
Ceramic Capacitors GA1206H152JXABT31G-ND
1500pF ±5% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

1500pF ±5% 50V Ceramic Capacitor X8R 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GA1206H152JXABT31G-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 338-101472T100BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers