Vishay Intertechnology, Inc. Ceramic Capacitors GA1206A681KXEBR31G

Description
680pF ±10% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
680pF ±10% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA1206A681KXEBR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA1206A681KXEBR31G-ND
Ceramic Capacitors GA1206A681KXEBR31G-ND
680pF ±10% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

680pF ±10% 500V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA1206A681KXEBR31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA1206A681KXEBR31G
Capacitors - Ceramic Capacitors GA1206A681KXEBR31G
CAP CER 680PF 500V C0G/NP0 1206

CAP CER 680PF 500V C0G/NP0 1206

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GA1206A681KXEBR31G-ND GA1206A681KXEBR31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20R224K5-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details