390pF ±2% 200V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP, AEC-Q200, 390PF, 200V, MLCC, 1206; Capacitance:390pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GA Series; Product Length:3.2mm RoHS Compliant: Yes
CAP, AEC-Q200, 390PF, 200V, MLCC, 1206; Capacitance:390pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GA Series; Product Length:3.2mm RoHS Compliant: Yes
CAP CER 390PF 200V C0G/NP0 1206
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | GA1206A391GXCBT31G-ND | 78AC7007 | GA1206A391GXCBT31G |
| Product Name | Ceramic Capacitors | Cap, Aec-Q200, 390Pf, 200V, Mlcc, 1206; Capacitance Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Heavy Duty / Electric Power Capacitors | ||
| Applications | Automotive | Automotive; Automotive | |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |