0.047µF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP, AEC-Q200, 0.047UF, 100V, MLCC, 0805; Capacitance:47000pF;
CAP, AEC-Q200, 0.047UF, 100V, MLCC, 0805; Capacitance:47000pF;
CAP, 0.047µF, 100V, 10%, X7R, 0805; Capacitance:47000pF;
CAP CER 0.047UF 100V X7R 0805
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | GA0805Y473KXBBT31G-ND | 78AC7002 | 62AC6953 | GA0805Y473KXBBT31G |
| Product Name | Ceramic Capacitors | Cap, Aec-Q200, 0.047Uf, 100V, Mlcc, 0805; Capacitance Vishay | Cap, 0.047Μf, 100V, 10%, X7R, 0805; Capacitance Vishay | Capacitors - Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor; Heavy Duty / Electric Power Capacitors | |||
| Applications | Automotive | Automotive; Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | |||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |