Vishay Intertechnology, Inc. Ceramic Capacitors GA0805Y393MBXBT31G

Description
0.039µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.039µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0805Y393MBXBT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0805Y393MBXBT31G-ND
Ceramic Capacitors GA0805Y393MBXBT31G-ND
0.039µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

0.039µF ±20% 25V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA0805Y393MBXBT31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0805Y393MBXBT31G
Capacitors - Ceramic Capacitors GA0805Y393MBXBT31G
CAP CER 0.039UF 25V X7R 0805

CAP CER 0.039UF 25V X7R 0805

Supplier's Site
Ceramic Capacitors - GA0805Y393MBXBT31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0805Y393MBXBT31G
Ceramic Capacitors GA0805Y393MBXBT31G
CAP CER 0.039UF 25V X7R 0805

CAP CER 0.039UF 25V X7R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GA0805Y393MBXBT31G-ND GA0805Y393MBXBT31G GA0805Y393MBXBT31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101153U050EF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100391KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details