Vishay Intertechnology, Inc. Ceramic Capacitors GA0805Y392JXCBC31G

Description
3900pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
3900pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0805Y392JXCBC31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0805Y392JXCBC31G-ND
Ceramic Capacitors GA0805Y392JXCBC31G-ND
3900pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

3900pF ±5% 200V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0805Y392JXCBC31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0805Y392JXCBC31G
Ceramic Capacitors GA0805Y392JXCBC31G
CAP CER 3900PF 200V X7R 0805

CAP CER 3900PF 200V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GA0805Y392JXCBC31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0805Y392JXCBC31G
Capacitors - Ceramic Capacitors GA0805Y392JXCBC31G
CAP CER 3900PF 200V X7R 0805

CAP CER 3900PF 200V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GA0805Y392JXCBC31G-ND GA0805Y392JXCBC31G GA0805Y392JXCBC31G
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C101J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details