Vishay Intertechnology, Inc. Ceramic Capacitors GA0805Y153MXABP31G

Description
0.015µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
0.015µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0805Y153MXABP31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0805Y153MXABP31G-ND
Ceramic Capacitors GA0805Y153MXABP31G-ND
0.015µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

0.015µF ±20% 50V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0805Y153MXABP31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0805Y153MXABP31G
Ceramic Capacitors GA0805Y153MXABP31G
CAP CER 0.015UF 50V X7R 0805

CAP CER 0.015UF 50V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GA0805Y153MXABP31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0805Y153MXABP31G
Capacitors - Ceramic Capacitors GA0805Y153MXABP31G
CAP CER 0.015UF 50V X7R 0805

CAP CER 0.015UF 50V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GA0805Y153MXABP31G-ND GA0805Y153MXABP31G GA0805Y153MXABP31G
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0150 microF 0.0150 microF 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/011322 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Film Capacitors - 1943400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details