Vishay Intertechnology, Inc. Ceramic Capacitors GA0805Y152JXBBC31G

Description
1500pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1500pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0805Y152JXBBC31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0805Y152JXBBC31G-ND
Ceramic Capacitors GA0805Y152JXBBC31G-ND
1500pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

1500pF ±5% 100V Ceramic Capacitor X7R 0805 (2012 Metric)

Buy Now Datasheet
Ceramic Capacitors - GA0805Y152JXBBC31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0805Y152JXBBC31G
Ceramic Capacitors GA0805Y152JXBBC31G
CAP CER 1500PF 100V X7R 0805

CAP CER 1500PF 100V X7R 0805

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GA0805Y152JXBBC31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0805Y152JXBBC31G
Capacitors - Ceramic Capacitors GA0805Y152JXBBC31G
CAP CER 1500PF 100V X7R 0805

CAP CER 1500PF 100V X7R 0805

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number GA0805Y152JXBBC31G-ND GA0805Y152JXBBC31G GA0805Y152JXBBC31G
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive Automotive; Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data