CAP CER 1000PF 100V X7R 0805
1000pF ±10% 100V Ceramic Capacitor X7R 0805 (2012 Metric)
CAP CER 1000PF 100V X7R 0805
CAP, AEC-Q200, 1000PF, 100V, MLCC, 0805; Capacitance:1000pF; Voltage(DC):100V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Product Length:2.01mm RoHS Compliant: Yes
CAP, 1000PF, 100V, 10%, X7R, 0805; Capacitance:1000pF; Voltage Rating:100V; Ceramic Capacitor Case:0805 [2012 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GA Series; Operating Temperature RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 720-GA0805Y102KXBBC31GCT-ND | 720-GA0805Y102KXBBC31GDKR-ND | 78AC6982 | 62AC6943 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | Cap, Aec-Q200, 1000Pf, 100V, Mlcc, 0805; Capacitance Vishay | Cap, 1000Pf, 100V, 10%, X7R, 0805; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor; Heavy Duty / Electric Power Capacitors | Chip Capacitor; Heavy Duty / Electric Power Capacitors | ||
| Applications | Automotive | Automotive | ||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |