Vishay Intertechnology, Inc. Ceramic Capacitors GA0805H102MBBBR31G

Description
1000pF ±20% 100V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 100V Ceramic Capacitor X8R 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0805H102MBBBR31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0805H102MBBBR31G-ND
Ceramic Capacitors GA0805H102MBBBR31G-ND
1000pF ±20% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

1000pF ±20% 100V Ceramic Capacitor X8R 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA0805H102MBBBR31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0805H102MBBBR31G
Capacitors - Ceramic Capacitors GA0805H102MBBBR31G
CAP CER 1000PF 100V X8R 0805

CAP CER 1000PF 100V X8R 0805

Supplier's Site
Ceramic Capacitors - GA0805H102MBBBR31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0805H102MBBBR31G
Ceramic Capacitors GA0805H102MBBBR31G
CAP CER 1000PF 100V X8R 0805

CAP CER 1000PF 100V X8R 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GA0805H102MBBBR31G-ND GA0805H102MBBBR31G GA0805H102MBBBR31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 1608-050521000681FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details