Vishay Intertechnology, Inc. Ceramic Capacitors GA0805A471JXEBT31G

Description
470pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet
Description
470pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GA0805A471JXEBT31G-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GA0805A471JXEBT31G-ND
Ceramic Capacitors GA0805A471JXEBT31G-ND
470pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

470pF ±5% 500V Ceramic Capacitor C0G, NP0 0805 (2012 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GA0805A471JXEBT31G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GA0805A471JXEBT31G
Capacitors - Ceramic Capacitors GA0805A471JXEBT31G
CAP CER 470PF 500V C0G/NP0 0805

CAP CER 470PF 500V C0G/NP0 0805

Supplier's Site
Ceramic Capacitors - GA0805A471JXEBT31G - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GA0805A471JXEBT31G
Ceramic Capacitors GA0805A471JXEBT31G
CAP CER 470PF 500V C0G/NP0 0805

CAP CER 470PF 500V C0G/NP0 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GA0805A471JXEBT31G-ND GA0805A471JXEBT31G GA0805A471JXEBT31G
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; Heavy Duty / Electric Power Capacitors Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive; Automotive Automotive
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Paper Film Capacitors - 106K050CS4G-C - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details